Status: | Unknown |
---|---|
Series: | BDL Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Product Range | BDL Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Row Pitch | 2.54mm |
Header, 2.54Mm, Vertical Though Hole, 18 Position, 2 Row | Newark Electronics |
Conn Unshrouded Header HDR 18 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Headers & Wire Housings .100 Low Profile Double Row, Screw Machine Terminal Strip | Sager |
HEADER, 2.54MM, VERTICAL THT, 18WAY | Farnell |
Where can I find additional details, specifications and documents for a BDL-109-T-E?
Additional datasheets, footprints and schematics for BDL-109-T-E are listed on our Part Details page. You can also find images and similar parts to BDL-109-T-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDL-109-T-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDL-109-T-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDL-109-T-E fall under?
The BDL-109-T-E is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to BDL-109-T-E when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDL-109-T-E you can contact the distributor directly for product support, shipping queries etc.
Is the BDL-109-T-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDL-109-T-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Toby Electronics and Farnell have stock available or on a lead time for BDL-109-T-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDL-109-T-E often in real-time on the comparison pages.
What if I can't find stock of BDL-109-T-E?
You can fill out our help required form which you can use to request a quote for BDL-109-T-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.