Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | RSL10 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Dev kit RSL10 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dev Kit, Bluetooth Low Energy, Soc | Newark Electronics |
DEV KIT, BLUETOOTH LOW ENERGY, SOC | element14 |
Bluetooth« Low Energy IoT Development Kit | Future Electronics |
RSL10 Bluetooth Low Energy IoT SoC Development Kit | Avnet America |
Where can I find additional details, specifications and documents for a BDK-GEVK?
Additional datasheets, footprints and schematics for BDK-GEVK are listed on our Part Details page. You can also find images and similar parts to BDK-GEVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDK-GEVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDK-GEVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDK-GEVK fall under?
The BDK-GEVK is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to BDK-GEVK when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDK-GEVK you can contact the distributor directly for product support, shipping queries etc.
Is the BDK-GEVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDK-GEVK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BDK-GEVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDK-GEVK often in real-time on the comparison pages.
What if I can't find stock of BDK-GEVK?
You can fill out our help required form which you can use to request a quote for BDK-GEVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.