Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | Bomar Shadow Series BNC RF Coaxial Connectors |
Crimp Application | Coaxial |
Crimp Size | 0.255", 0.213", 0.178", 0.1", 0.068", 0.042" |
RoHS Compliant | No |
Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a BDHD200?
Additional datasheets, footprints and schematics for BDHD200 are listed on our Part Details page. You can also find images and similar parts to BDHD200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BDHD200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BDHD200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BDHD200 fall under?
The BDHD200 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to BDHD200 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BDHD200 you can contact the distributor directly for product support, shipping queries etc.
Is the BDHD200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BDHD200 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for BDHD200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BDHD200 often in real-time on the comparison pages.
What if I can't find stock of BDHD200?
You can fill out our help required form which you can use to request a quote for BDHD200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.