Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.35
|
No stock
|
Buy Now | |
CoreStaff
from US$2.80
|
2,276
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
95
in stock
|
Buy Now | |
Rutronik
from US$1.98
|
-
|
Buy Now | |
Newark Electronics
from US$4.09
|
-
|
Buy Now | |
Future Electronics
from US$4.33
|
-
|
Buy Now | |
Avnet America
from US$3.74
|
-
|
Buy Now | |
element14
from US$4.13
|
-
|
Buy Now |
Nano Pulse Control™ Enables Direct Conversion 60V to 3.3V at 2.1MHz |
Long Time Support Product for Industrial Applications. |
SW Minimum ON Time 20ns(Max) |
Synchronous Switching Regulator Integrating POWER MOSFETs |
Soft Start Function |
Current Mode Control |
Over Current Protection |
Input Under Voltage Lock Out Protection |
Input Over Voltage Lock Out Protection |
Thermal Shutdown Protection |
Output Over Voltage Protection |
Short Circuit Protection |
Wettable Flank QFN Package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 16 |
Vin1(Max.)[V] | 60 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 5.5 |
Iout1(Max.)[A] | 1 |
SW frequency(Max.)[MHz] | 2.3 |
Light Load mode | No |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 150 |
Package Size [mm] | 4x4 (t=1) |
Data Sheet |
---|
BD9V101MUF-LB Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
DC/DC Buck Converter 60V 1A 2,3MHz VQFN2 | Rutronik |
Dc/Dc Conv, Sync Buck, 2.3Mhz, 150Degc | Newark Electronics |
Nano Pulse Control, 16V to 60V, 1A 1ch 2.1MHz Synchronous Buck Converter Integr | Future Electronics |
Conv DC to DC Single Step Down 16V to 60V 24-Pin VQFN Emboss T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 2.3MHZ, 150DEGC | element14 |
Where can I find additional details, specifications and documents for a BD9V101MUF-LBE2?
Additional datasheets, footprints and schematics for BD9V101MUF-LBE2 are listed on our Part Details page. You can also find images and similar parts to BD9V101MUF-LBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9V101MUF-LBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9V101MUF-LBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9V101MUF-LBE2 fall under?
The BD9V101MUF-LBE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9V101MUF-LBE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9V101MUF-LBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9V101MUF-LBE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9V101MUF-LBE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for BD9V101MUF-LBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9V101MUF-LBE2 often in real-time on the comparison pages.
What if I can't find stock of BD9V101MUF-LBE2?
You can fill out our help required form which you can use to request a quote for BD9V101MUF-LBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.