Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.98
SLLM™ (Simple Light Load Mode) Control |
AEC-Q100 Qualified (Grade 1) |
Single Synchronous Buck DC/DC Converter |
Adjustable Soft Start Function |
Power Good Output |
Input Under Voltage Lockout Protection |
Short Circuit Protection |
Output Over Voltage Protection |
Over Current Protection |
Thermal Shutdown Protection |
Wettable Flank QFN Package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 4.4 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 2.2 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 3x3 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9S400MUF_PSpice.zip |
Data Sheet |
---|
BD9S300MUF-C Data Sheet |
User's Guide |
---|
User's Guide for REFRPT001-EVK-001 |
Evaluation Board User's Guide for BD9S300MUF-TSB-001 |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
Application Note for REFRPT001-EVK-001 |
REFRPT001-EVK-001 EMC Test Report |
CISPR25 Class5 Compliant, 8 rails power tree reference design for automotive ADAS and Info-Display |
Simulations |
---|
Simulation Guide for REFRPT001 for 3.3V power tree sub-circuit / Load Response (ROHM Solution Simulator) |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Aec-Q100, 2.2Mkhz, Vqfn-16 | Newark Electronics |
DC/DC Switching Regulator, Adjustable, Synchronous Buck (Step Down), Single Output, 800 mV to 4.4 V, 2.2 MHz, 16 Pins, VQFN16FV3030-EP | Avnet America |
DC/DC CONV, AEC-Q100, 2.2MKHZ, VQFN-16 | element14 |
Where can I find additional details, specifications and documents for a BD9S300MUF-CE2?
Additional datasheets, footprints and schematics for BD9S300MUF-CE2 are listed on our Part Details page. You can also find images and similar parts to BD9S300MUF-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9S300MUF-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9S300MUF-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9S300MUF-CE2 fall under?
The BD9S300MUF-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9S300MUF-CE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9S300MUF-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9S300MUF-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9S300MUF-CE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD9S300MUF-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9S300MUF-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD9S300MUF-CE2?
You can fill out our help required form which you can use to request a quote for BD9S300MUF-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.