BD9S000NUX-CE2 Part Information

Details for BD9S000NUX-CE2 by Rohm

Rohm Parts

Part Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.7V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case VSON
No. of Pins 8Pins
Output Current 600mA
Output Voltage Min 800mV
Output Voltage Max 5.5V
Switching Frequency 2.2MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • DC/DC CONV, AEC-Q100, 2.2MKHZ, VSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD9S000NUX-CE2?

Additional datasheets, footprints and schematics for BD9S000NUX-CE2 are listed in our Part Details tab. You can also find the BD9S000NUX-CE2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD9S000NUX-CE2 in the Pricing & Inventory tab next to part details. You can view BD9S000NUX-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD9S000NUX-CE2 fall under?

The BD9S000NUX-CE2 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BD9S000NUX-CE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD9S000NUX-CE2 you can contact the distributor directly for product support, shipping queries etc.

Is the BD9S000NUX-CE2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BD9S000NUX-CE2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BD9S000NUX-CE2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD9S000NUX-CE2 often in real-time on the comparison pages.

What if I can't find stock of BD9S000NUX-CE2?

You can fill out our help required form which you can use to request a quote for BD9S000NUX-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BD9S000NUX-CE2

Loading...
Loading Results for BD9S000NUX-CE2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us