Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Note 1) |
Integrated Nch MOSFET |
Synchronizes to external clock 250kHz to 500kHz |
ON/OFF Control through EN Terminal (Standby current of 0μA) |
Small package(HTSOP-J8ES) |
LowDrop Out operation (Note1: Grade 2) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 4.5 |
Vin1(Max.)[V] | 42 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 42 |
Iout1(Max.)[A] | 1.5 |
SW frequency(Max.)[MHz] | 0.5 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 4.9x6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9G201EFJ_PSpice.zip |
Data Sheet |
---|
BD9G201EFJ-M Data Sheet |
User's Guide |
---|
User's Guide for BD9G201EFJ-EVK-001 Evaluation Board |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Buck, 500Khz, 105Degc | Newark Electronics |
DC/DC CONV, BUCK, 500KHZ, 105DEGC | element14 |
Conv DC-DC Single Step Down 4.5V to 42V 8-Pin HTSOP-J Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD9G201EFJ-ME2?
Additional datasheets, footprints and schematics for BD9G201EFJ-ME2 are listed on our Part Details page. You can also find images and similar parts to BD9G201EFJ-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9G201EFJ-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9G201EFJ-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9G201EFJ-ME2 fall under?
The BD9G201EFJ-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9G201EFJ-ME2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9G201EFJ-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9G201EFJ-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9G201EFJ-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for BD9G201EFJ-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9G201EFJ-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD9G201EFJ-ME2?
You can fill out our help required form which you can use to request a quote for BD9G201EFJ-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.