Prices starting from US$1.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.47 |
No stock
|
Buy Now | |
CoreStaff | US$1.16 |
15,000
|
Buy Now | |
Farnell | US$1.87 |
6,307
|
Buy Now | |
Newark Electronics | US$1.89 |
4,989
|
Buy Now | |
element14 | US$1.78 |
4,989
|
Buy Now | |
Chip One Stop | US$1.45 |
4,336
|
Buy Now | |
Future Electronics | US$1.80 |
-
|
Buy Now | |
Avnet America | US$1.86 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Long Time Support Product for Industrial Applications. |
Synchronous single DC/DC converter. |
Over-Current Protection. |
Short Circuit Protection. |
Thermal Shutdown Protection. |
Under voltage Lockout Protection. |
Soft Start. |
HTSOP-J8 package (Exposed Pad). |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 7 |
Vin1(Max.)[V] | 36 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 28.8 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 0.3 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | Tj=-40 |
Operating Temperature (Max.)[°C] | Tj=150 |
Package Size [mm] | 4.9x6 (t=1) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9E303_PSpice.zip |
Data Sheet |
---|
BD9E303EFJ-LB(E2) Data Sheet |
White Paper |
---|
Industrial DC/DC Buck Converters BD9x Series |
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
User's Guide |
---|
Evaluation Board User's Guide |
Reference Design |
---|
BD9E303EFJ-LB(E2) Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC/DC CONV, SYNC BUCK, 300KHZ, HTSOIC-8 | Farnell |
Dc/Dc Conv, Sync Buck, 300Khz, Htsoic-8 | Newark Electronics |
Buck DC/DC Conv. MOSFET 36V 3A HTSOP-J8 | RS |
7.0V to 36V Input, 3.0A Integrated MOSFET Single Synchronous Buck DC/DC Converte | Future Electronics |
Conv DC-DC Single Step Down 7V to 36V 8-Pin HTSOP-J Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD9E303EFJ-LBE2?
Additional datasheets, footprints and schematics for BD9E303EFJ-LBE2 are listed on our Part Details page. You can also find images and similar parts to BD9E303EFJ-LBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9E303EFJ-LBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9E303EFJ-LBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9E303EFJ-LBE2 fall under?
The BD9E303EFJ-LBE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9E303EFJ-LBE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9E303EFJ-LBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9E303EFJ-LBE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9E303EFJ-LBE2 have stock available?
Authorised distributors including CoreStaff, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for BD9E303EFJ-LBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9E303EFJ-LBE2 often in real-time on the comparison pages.
What if I can't find stock of BD9E303EFJ-LBE2?
You can fill out our help required form which you can use to request a quote for BD9E303EFJ-LBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.