Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 28V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 8Pins |
Output Current | 1.2A |
Output Voltage Min | 1V |
Output Voltage Max | 19.6V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
DC/DC CONV, BUCK, 600KHZ, VSON-8 | Farnell |
Conv DC-DC Single-OUT Step Down 6V to 28V 8-Pin VSON Embossed T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a BD9E151NUX-TR?
Additional datasheets, footprints and schematics for BD9E151NUX-TR are listed on our Part Details page. You can also find images and similar parts to BD9E151NUX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9E151NUX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9E151NUX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9E151NUX-TR fall under?
The BD9E151NUX-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD9E151NUX-TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9E151NUX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9E151NUX-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9E151NUX-TR have stock available?
Authorised distributors including Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for BD9E151NUX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9E151NUX-TR often in real-time on the comparison pages.
What if I can't find stock of BD9E151NUX-TR?
You can fill out our help required form which you can use to request a quote for BD9E151NUX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.