Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage Range: 2.7V to 5.5V |
Output Voltage Range: 0.6 V to VIN x 0.8 V |
Output Current: 3A (Max) |
Switching Frequency: 1.3MHz (Typ) |
High-Side MOSFET ON Resistance: 23mΩ (Typ) |
Low-Side MOSFET ON Resistance: 23mΩ (Typ) |
Standby Current: 0μA (Typ) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.6 |
Vout1(Max.)[V] | 4.4 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 1.3 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -55 |
Operating Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.98x1.8 (t=0.4) |
Data Sheet |
---|
BD9B333GWZ Data Sheet |
User's Guide |
---|
User's Guide for BD9B333GWZ-EVK-001 Evaluation Board |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Sync Buck, 1.3Mhz, 85Degc | Newark Electronics |
2.7v TO 5.5v INPUT, 3.0A INTEGRATED | Future Electronics |
Conv DC to DC Single Step Down 2.7V to 5.5V 16-Pin UCSP Emboss T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 1.3MHZ, 85DEGC | element14 |
Where can I find additional details, specifications and documents for a BD9B333GWZ-E2?
Additional datasheets, footprints and schematics for BD9B333GWZ-E2 are listed on our Part Details page. You can also find images and similar parts to BD9B333GWZ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9B333GWZ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9B333GWZ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9B333GWZ-E2 fall under?
The BD9B333GWZ-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9B333GWZ-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9B333GWZ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9B333GWZ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9B333GWZ-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BD9B333GWZ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9B333GWZ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9B333GWZ-E2?
You can fill out our help required form which you can use to request a quote for BD9B333GWZ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.