Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
2,767
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
6,727
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
4,819
in stock
|
Buy Now | |
element14
from US$0.57
|
4,647
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
2,767
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Synchronous 1 ch DC/DC converter |
SLLM™ (Simple Light Load Mode) control |
Over Current Protection |
Short Circuit Protection |
Thermal Shutdown protection |
Under Voltage lockout protection |
Adjustable soft start function |
Power Good output |
VQFN016V3030 package (backside heat |
dissipation) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 3.85 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 1 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x3 (t=1) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9A300MUV_PSpice.zip |
Data Sheet |
---|
BD9A300MUV Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide |
Application Note |
---|
PCB Layout for BD9A Series |
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
BD9A300MUV Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC/DC CONV, BUCK, ADJ O/P, 1MHZ, VQFN-16 | element14 |
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.7V-5.5Vin, 800Mv-3.85Vout, 3Aout, Vqfn-16 Rohs Compliant: Yes |Rohm BD9A300MUV-E2 | Newark Electronics |
2.7V to 5.5V Input, 3A Integrated MOSFET Single Synchronous Buck DC/DC Converter | Future Electronics |
Conv DC-DC Single-OUT Step Down 2.7V to 5.5V 16-Pin VQFN Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD9A300MUV-E2?
Additional datasheets, footprints and schematics for BD9A300MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9A300MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9A300MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9A300MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9A300MUV-E2 fall under?
The BD9A300MUV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9A300MUV-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9A300MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9A300MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9A300MUV-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for BD9A300MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9A300MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9A300MUV-E2?
You can fill out our help required form which you can use to request a quote for BD9A300MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.