Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Long Time Support Product for Industrial Application |
Synchronous Single DC/DC Converter. |
SLLM™ (Simple Light Load Mode) Control. |
Over Current Protection. |
Short Circuit Protection. |
Thermal Shutdown Protection. |
Under Voltage Lockout Protection. |
Adjustable Soft start Function. |
Power Good Output. |
VQFN016V3030 Package (Backside Heat Dissipation) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 3.85 |
Iout1(Max.)[A] | 1 |
SW frequency(Max.)[MHz] | 1 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | Tj=-40 |
Operating Temperature (Max.)[°C] | Tj=125 |
Package Size [mm] | 3x3 (t=1) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD9A101_PSpice.zip |
Data Sheet |
---|
BD9A101MUV-LB Data Sheet |
White Paper |
---|
Industrial DC/DC Buck Converters BD9x Series |
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
Application Note |
---|
PCB Layout for BD9A Series |
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Reference Design |
---|
BD9A101MUV-LB Reference Circuits and Bomlist |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Conv DC-DC Single Step Down 2.7V to 5.5V 16-Pin VQFN Embossed T/R | Avnet America |
5.5V sync buck | Future Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, VQFN-16 | Farnell |
Where can I find additional details, specifications and documents for a BD9A101MUV-LBE2?
Additional datasheets, footprints and schematics for BD9A101MUV-LBE2 are listed on our Part Details page. You can also find images and similar parts to BD9A101MUV-LBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9A101MUV-LBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9A101MUV-LBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9A101MUV-LBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9A101MUV-LBE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9A101MUV-LBE2 have stock available?
Authorised distributors including Avnet America, CoreStaff, Chip One Stop, Future Electronics and Farnell have stock available or on a lead time for BD9A101MUV-LBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9A101MUV-LBE2 often in real-time on the comparison pages.
What if I can't find stock of BD9A101MUV-LBE2?
You can fill out our help required form which you can use to request a quote for BD9A101MUV-LBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.