Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Quiescent Operating Current: 22uA |
Simple Light Load Mode (SLLM) |
Supports Cold Cranking Down to 3.6V |
Output Voltage Accuracy: ±2% |
Synchronous Rectifier |
Soft Start |
Chip Enable pin compatible with CMOS logic and battery voltages |
Forced PMW Mode Function |
Current Mode Control with External Compensation Circuit |
Over Current Protection, Short Circuit Protection, Over Voltage Protection for VOUT, Under Voltage Lock Out for VIN and Thermal Protection Circuits |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 3.6 |
Vin1(Max.)[V] | 35 |
Vout1(Min.)[V] | 3.23 |
Vout1(Max.)[V] | 3.37 |
Iout1(Max.)[A] | 2 |
SW frequency(Max.)[MHz] | 0.5 |
Light Load mode | Yes |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 7.8x7.6 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD99010EFV-M Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
3.3V output, 2A Low Iq DC/DC Buck Converter, in a HTSSOP-B24 | Future Electronics |
Conv DC-DC Single Step Down 3.6V to 35V 24-Pin HTSSOP-B Embossed T/R | Avnet America |
DC/DC CONV, AEC-Q100, 500KHZ, HTSSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a BD99010EFV-ME2?
Additional datasheets, footprints and schematics for BD99010EFV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD99010EFV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD99010EFV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD99010EFV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD99010EFV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD99010EFV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD99010EFV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Avnet America and Farnell have stock available or on a lead time for BD99010EFV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD99010EFV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD99010EFV-ME2?
You can fill out our help required form which you can use to request a quote for BD99010EFV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.