Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.41
Wide input voltage range : 7V to 35V |
Standby mode supply current : 0uA (Typ.) |
Output voltage setting enabled with external resistor : 1V to V |
in |
Oscillation frequency variable with external resistor : 50 to 500kHz |
Built-in P-ch POWER MOSFET |
External synchronization enabled |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 7 |
Vin1(Max.)[V] | 35 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 35 |
Iout1(Max.)[A] | 4 |
SW frequency(Max.)[MHz] | 0.5 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 9.395x10.54 (t=2.005) |
Data Sheet |
---|
BD9781HFP Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC/DC Controller, 1-Out, Buck (Step Down), 7 V to 35 V, 500 kHz, 7 Pins, HRP | Avnet America |
DC/DC CONV, BUCK, ADJ O/P, 500KHZ, HRP-7 | Farnell |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 7V-35Vin, 1V-35Vout, 4Aout, To-263-7 Rohs Compliant: Yes |Rohm BD9781HFP-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a BD9781HFP-TR?
Additional datasheets, footprints and schematics for BD9781HFP-TR are listed on our Part Details page. You can also find images and similar parts to BD9781HFP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9781HFP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9781HFP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9781HFP-TR fall under?
The BD9781HFP-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9781HFP-TR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9781HFP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9781HFP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9781HFP-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for BD9781HFP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9781HFP-TR often in real-time on the comparison pages.
What if I can't find stock of BD9781HFP-TR?
You can fill out our help required form which you can use to request a quote for BD9781HFP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.