Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.36
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 8 |
Vin1(Max.)[V] | 35 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 32 |
Iout1(Max.)[A] | 3 |
SW frequency(Max.)[MHz] | 0.11 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 10x17 (t=4.6) |
Data Sheet |
---|
BD9702T-V5 Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
REACH SVHC Contained Report |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Buck Converter 8V To 35V , 3.0A 1ch | RS |
Dc/Dc Conv, Buck, 110Khz, 85Degc | Newark Electronics |
Conv DC-DC Single Step Down 4V to 35V 5-Pin(5+Tab) TO-220FP(V5) | Avnet America |
DC/DC CONV, BUCK, 110KHZ, 85DEGC | element14 |
Where can I find additional details, specifications and documents for a BD9702T-V5?
Additional datasheets, footprints and schematics for BD9702T-V5 are listed on our Part Details page. You can also find images and similar parts to BD9702T-V5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9702T-V5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9702T-V5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9702T-V5 fall under?
The BD9702T-V5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9702T-V5 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9702T-V5 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9702T-V5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9702T-V5 have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD9702T-V5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9702T-V5 often in real-time on the comparison pages.
What if I can't find stock of BD9702T-V5?
You can fill out our help required form which you can use to request a quote for BD9702T-V5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.