Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
1,340
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
880
in stock
|
Buy Now | |
CoreStaff
from US$0.87
|
26
in stock
|
Buy Now | |
element14
from US$2.15
|
25
in stock
|
Buy Now | |
Farnell
from US$1.68
|
23
in stock
|
Buy Now | |
Rutronik
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum switching current : 1.5A (BD9701 / BD9703), 3A (BD9702) |
Built-in Pch FET ensures high efficiency |
Output voltage adjustable via external resistors |
High switching frequency : 100kHz (BD9701), 300kHz (BD9703), 110kHz (BD9702) |
Over current and thermal shutdown protection circuits built in |
ON / OFF control via STBY pin |
Small surface mount TO252-5 package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 8 |
Vin1(Max.)[V] | 35 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 32 |
Iout1(Max.)[A] | 1.5 |
SW frequency(Max.)[MHz] | 0.1 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 6.5x9.5 (t=2.5) |
Data Sheet |
---|
BD9701FP Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Switching regulator,1chip FET integrated | RS |
DC-DC CONV, BUCK, ADJ, 100KHZ, TO252-5 | Farnell |
DC-DC 35V 1.5A D TO-252 SMD | Rutronik |
IC | Future Electronics |
Conv DC-DC Single Step Down 4V to 35V 5-Pin(4+Tab) TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD9701FP-E2?
Additional datasheets, footprints and schematics for BD9701FP-E2 are listed on our Part Details page. You can also find images and similar parts to BD9701FP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9701FP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9701FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9701FP-E2 fall under?
The BD9701FP-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9701FP-E2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9701FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9701FP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9701FP-E2 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for BD9701FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9701FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9701FP-E2?
You can fill out our help required form which you can use to request a quote for BD9701FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.