Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.93
Long Time Support Product for Industrial Applications |
Wide Input Voltage Range: 3.5V to 60V |
Frequency Setting Function: 100kHz to 2500kHz |
External Clock Synchronization Function |
Soft Start Time Control Function |
ON/OFF Control by the EN Pin (Standby Current 0μA) |
Over Voltage Protection Function by an Independent Pin |
Normal/Abnormal Signal Output by the PGDB Pin |
UVLO Control Function by External Resistors |
MAX DUTY Change Function: (50%/90%) |
High Power Small Package (VQFN16SV3030) |
ch | 1 |
---|---|
Integrated FET / Controller | Controller |
Topology | Boost |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 3.5 |
Vin1(Max.)[V] | 60 |
SW frequency(Max.)[MHz] | 2.5 |
Light Load mode | No |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 3x3 (t=1) |
Data Sheet |
---|
BD9615MUV-LB Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Ctrl, Syn Boost/Flyback, 105Deg C | Newark Electronics |
DC DC Controller Single Boost 3.5V to 60V 16-Pin VQFN Emboss T/R | Avnet America |
DC/DC CTRL, SYN BOOST/FLYBACK, 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD9615MUV-LBE2?
Additional datasheets, footprints and schematics for BD9615MUV-LBE2 are listed on our Part Details page. You can also find images and similar parts to BD9615MUV-LBE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9615MUV-LBE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9615MUV-LBE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9615MUV-LBE2 fall under?
The BD9615MUV-LBE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD9615MUV-LBE2 when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9615MUV-LBE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9615MUV-LBE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9615MUV-LBE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD9615MUV-LBE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9615MUV-LBE2 often in real-time on the comparison pages.
What if I can't find stock of BD9615MUV-LBE2?
You can fill out our help required form which you can use to request a quote for BD9615MUV-LBE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.