Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Complicated Power up / down sequence and state control are embedded. |
Fewer external components count / compact size. |
Controlling power regulation for each state (S4/S5, S3 and S0) results in a low power consumption. |
Built-in reference clock (RTCCLK): 32.768kHz±5% to reduce boot up time. |
Power control logic with processor interface and event detection. |
SVID interface for control and register access. |
Error mode indicator for debugging. |
Built-in UVLO, SCP, OVP and TSD protection. |
AEC-Q100 qualified (Grade3). |
Vin1(Min.)[V] | 3.5 |
---|---|
Vin1(Max.)[V] | 5.5 |
Output Voltage1 (Min.)[V] | 0.5 |
Output Voltage1 (Max.)[V] | 1.2 |
Output Current Capacity 1 [V] | 13.541 |
SW frequency(Max.)[MHz] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 95 |
Package Size [mm] | 10x10 (t=1) |
Common Standard | AEC-Q100 (Grade3) |
Data Sheet |
---|
BD9596BMWV-M Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
MULTI FUNCTION PMIC, -40 TO 95DEG C | Farnell |
ROHBD9596BMWV-ME2 | Avnet Silica |
Where can I find additional details, specifications and documents for a BD9596BMWV-ME2?
Additional datasheets, footprints and schematics for BD9596BMWV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD9596BMWV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9596BMWV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9596BMWV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9596BMWV-ME2 fall under?
The BD9596BMWV-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9596BMWV-ME2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9596BMWV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9596BMWV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9596BMWV-ME2 have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for BD9596BMWV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9596BMWV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD9596BMWV-ME2?
You can fill out our help required form which you can use to request a quote for BD9596BMWV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.