Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$1.08
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
36
in stock
|
Buy Now | |
element14
from US$22.55
|
36
in stock
|
Buy Now | |
Farnell
from US$1.48
|
36
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now |
2ch boost DCDC converter with current mode |
LED protection circuit (Max duty protection, LED OCP protection) |
Over-voltage protection (OVP) for the output voltage Vout |
Adjustable soft start |
The wide range of analog dimming 0.2V-3.0V |
2ch independent PWM dimming input |
The UVLO detection for the input voltage of the power stage |
FAIL logic output |
Topology | Boost |
---|---|
Vin(Min.)[V] | 11 |
Vin(Max.)[V] | 35 |
Number of Outputs | 2 |
Frequency(Max.)[MHz] | 0.15 |
Integrated FET | No |
Dimming | PWM |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 15x7.8 (t=2.01) |
Data Sheet |
---|
BD9483F Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Boost, 150Khz, Sop-24 | Newark Electronics |
LED DRIVER, BOOST, 150KHZ, SOP-24 | element14 |
White LED Driver 2-Ch DC/DC PWM SOP24 | RS |
LED Driver Boost 2-Ch Analog/PWM 24-Pin SOP Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD9483F-GE2?
Additional datasheets, footprints and schematics for BD9483F-GE2 are listed on our Part Details page. You can also find images and similar parts to BD9483F-GE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9483F-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9483F-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9483F-GE2 fall under?
The BD9483F-GE2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD9483F-GE2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9483F-GE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9483F-GE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9483F-GE2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BD9483F-GE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9483F-GE2 often in real-time on the comparison pages.
What if I can't find stock of BD9483F-GE2?
You can fill out our help required form which you can use to request a quote for BD9483F-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.