Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
QR or CCM Selectable(SEL Pin) |
LED Current Compensation Function(for QR) |
Under Voltage Protection(VCC Pin) |
Leading Edge Blanking Function(CS Pin) |
PWM and ADIM Dimming Operating |
Abnormal Detection Signal Output(FAILB Pin) |
LED PWM Dimming Over Duty Protection(ODP) |
Topology | Buck |
---|---|
Vin(Min.)[V] | 10.5 |
Vin(Max.)[V] | 35 |
Number of Outputs | 1 |
Frequency(Max.)[MHz] | 0.8 |
Dimming | PWM / Analog |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 10x6.2 (t=1.71) |
Data Sheet |
---|
BD94062F Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
LED DRIVER, BUCK, 800KHZ, SOP-16 | element14 |
Led Driver, Buck, 800Khz, Sop-16 | Newark Electronics |
LED Driver, Buck (Step Down), 1 Output, 10.5V to 35V in, 800kHz Switch, SOP-16 | Avnet America |
Where can I find additional details, specifications and documents for a BD94062F-E2?
Additional datasheets, footprints and schematics for BD94062F-E2 are listed on our Part Details page. You can also find images and similar parts to BD94062F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD94062F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD94062F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD94062F-E2 fall under?
The BD94062F-E2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD94062F-E2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD94062F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD94062F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD94062F-E2 have stock available?
Authorised distributors including CoreStaff, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for BD94062F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD94062F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD94062F-E2?
You can fill out our help required form which you can use to request a quote for BD94062F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.