BD9302FP-E2 Part Information
Details for BD9302FP-E2 by Rohm
Rohm Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6600 |
10 | 2.3900 |
25 | 2.2900 |
50 | 2.1700 |
Stock Information
Details
Part Specifications
Input Voltage Min | 6V |
Input Voltage Max | 18V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | HSOP |
No. of Pins | 25Pins |
Output Current - Output 1 | 1.8A |
Output Current - Output 2 | 1.8A |
Output Voltage - Output 1 | 14.4V |
Output Voltage - Output 2 | 14.4V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.5MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- DC/DC CONV, BUCK, 85DEGC; Input Voltage Min:6V; Input Voltage Max:18V; No. of Outputs:2 Output; DC / DC Converter IC Case:HSOP; No. of Pins:25Pins; Output Current - Output 1:1.8A; Output Current - Output 2:1.8A; Output Voltage - RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BD9302FP-E2?
Additional datasheets, footprints and schematics for BD9302FP-E2 are listed in our Part Details tab. You can also find the BD9302FP-E2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9302FP-E2 in the Pricing & Inventory tab next to part details. You can view BD9302FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9302FP-E2 fall under?
The BD9302FP-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD9302FP-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9302FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9302FP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BD9302FP-E2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BD9302FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9302FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9302FP-E2?
You can fill out our help required form which you can use to request a quote for BD9302FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.