Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
1ch PWM Control DC / DC Converter Controller |
Input Voltage Range : 3.6 to 35V |
ch | 1 |
---|---|
Integrated FET / Controller | Controller |
Topology | Buck / Boost / Inverting |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 3.6 |
Vin1(Max.)[V] | 35 |
Iout1(Max.)[A] | 0.03 |
SW frequency(Max.)[MHz] | 0.8 |
Light Load mode | No |
EN | No |
PGOOD | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.4 (t=1.35) |
Data Sheet |
---|
BD9300FV Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
DC DC Cntrlr Single-OUT Step Up/Step Down 3.6V to 35V Input 14-Pin SSOP-B T/R | Avnet America |
DC-DC CONV, BUCK/BOOST, SSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a BD9300FV-E2?
Additional datasheets, footprints and schematics for BD9300FV-E2 are listed on our Part Details page. You can also find images and similar parts to BD9300FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9300FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9300FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9300FV-E2 fall under?
The BD9300FV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD9300FV-E2 when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9300FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9300FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9300FV-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for BD9300FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9300FV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9300FV-E2?
You can fill out our help required form which you can use to request a quote for BD9300FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.