Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
No stock
|
Buy Now | |
CoreStaff
from US$0.79
|
2,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
2,447
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
-
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
element14
from US$1.34
|
-
|
Buy Now |
1ch Switching Regulator |
Offers fast transient response with current mode PWM control system. |
Offers highly efficiency for all load range with synchronous rectifier (Nch / Pch FET) and SLLM™ (Simple Light Load Mode) |
100% Max duty control |
Incorporates soft-start function. |
Incorporates thermal protection and ULVO functions. |
Incorporates short-current protection circuit with time delay function. |
Incorporates shutdown function Icc=0μA (Typ.) |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.5 |
Vin1(Max.)[V] | 4.5 |
Vout1(Min.)[V] | 1 |
Vout1(Max.)[V] | 3.3 |
Iout1(Max.)[A] | 0.6 |
SW frequency(Max.)[MHz] | 1 |
Light Load mode | Yes |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x4 (t=0.9) |
Data Sheet |
---|
BD9161FVM Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Sync Buck, 1Mhz, 85Degc | Newark Electronics |
BD Series 2.5 to 4.5 V 1000 kHz Buck SMT Switching Regulator - MSOP-8 | Future Electronics |
Conv DC-DC Single Step Down 2.5V to 4.5V 8-Pin MSOP T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 1MHZ, 85DEGC | element14 |
Where can I find additional details, specifications and documents for a BD9161FVM-TR?
Additional datasheets, footprints and schematics for BD9161FVM-TR are listed on our Part Details page. You can also find images and similar parts to BD9161FVM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9161FVM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9161FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9161FVM-TR fall under?
The BD9161FVM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD9161FVM-TR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9161FVM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD9161FVM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9161FVM-TR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD9161FVM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9161FVM-TR often in real-time on the comparison pages.
What if I can't find stock of BD9161FVM-TR?
You can fill out our help required form which you can use to request a quote for BD9161FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.