Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Fast transient response with On-time control system. |
High efficiency for all load range with synchronous rectifier (Nch/Nch FET) and adaptive PFM/PWM system. |
Adjustable Soft-start function. |
Thermal and UVLO protection. |
Short-circuit current protection with timer latch. |
Shutdown function. |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.9 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 4.4 |
Iout1(Max.)[A] | 5 |
SW frequency(Max.)[MHz] | 1.7 |
Light Load mode | Yes |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 4x4 (t=0.5) |
Data Sheet |
---|
BD91364BMUU Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Sync Buck, 1.7Mhz, 105Deg C | Newark Electronics |
Conv DC to DC Single Step Down 2.9V to 5.5V 20-Pin VQFN Emboss T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 1.7MHZ, 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD91364BMUU-ZE2?
Additional datasheets, footprints and schematics for BD91364BMUU-ZE2 are listed on our Part Details page. You can also find images and similar parts to BD91364BMUU-ZE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD91364BMUU-ZE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD91364BMUU-ZE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD91364BMUU-ZE2 fall under?
The BD91364BMUU-ZE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD91364BMUU-ZE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD91364BMUU-ZE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD91364BMUU-ZE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD91364BMUU-ZE2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD91364BMUU-ZE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD91364BMUU-ZE2 often in real-time on the comparison pages.
What if I can't find stock of BD91364BMUU-ZE2?
You can fill out our help required form which you can use to request a quote for BD91364BMUU-ZE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.