Status: | Active |
---|---|
Series: | BD912 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
627
in stock
|
Buy Now | |
Micros
from US$0.27
|
580
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
45
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,750
in stock
|
Buy Now | |
Avnet Silica
-
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Schukat Electronic
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
PNP power transistor,BD912 15A | RS |
BD912 Series 100 V 15 A Complementary Silicon PNP Power Transistor - TO-220 | Future Electronics |
BD912 Transistor | Rapid Electronics |
Trans GP BJT PNP 100V 15A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 100 V, 3 Mhz, 90 W, 15 A, 40 Rohs Compliant: Yes |Stmicroelectronics BD912 | Newark Electronics |
TRANSISTOR, PNP, TO-220 | element14 |
PNP 100V 15A 90W TO220 | Schukat Electronic |
ST Power Transistor, PNP, 100V, TO-220 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a BD912?
Additional datasheets, footprints and schematics for BD912 are listed on our Part Details page. You can also find images and similar parts to BD912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD912 fall under?
The BD912 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to BD912 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD912 you can contact the distributor directly for product support, shipping queries etc.
Is the BD912 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BD912 have stock available?
Authorised distributors including RS, Micros, Future Electronics, Rapid Electronics and EBV Elektronik have stock available or on a lead time for BD912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD912 often in real-time on the comparison pages.
What if I can't find stock of BD912?
You can fill out our help required form which you can use to request a quote for BD912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.