BD9107FVM-TR Part Information

Details for BD9107FVM-TR by Rohm

Rohm Parts

Part Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case MSOP
No. of Pins 8Pins
Output Current 1.2A
Output Voltage Min 1V
Output Voltage Max 1.8V
Switching Frequency 1MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • DC/DC CONV, SYNC BUCK, 1MHZ, 85DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:1.2A; Output RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD9107FVM-TR?

Additional datasheets, footprints and schematics for BD9107FVM-TR are listed in our Part Details tab. You can also find the BD9107FVM-TR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD9107FVM-TR in the Pricing & Inventory tab next to part details. You can view BD9107FVM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD9107FVM-TR fall under?

The BD9107FVM-TR is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BD9107FVM-TR when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD9107FVM-TR you can contact the distributor directly for product support, shipping queries etc.

Is the BD9107FVM-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BD9107FVM-TR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BD9107FVM-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD9107FVM-TR often in real-time on the comparison pages.

What if I can't find stock of BD9107FVM-TR?

You can fill out our help required form which you can use to request a quote for BD9107FVM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BD9107FVM-TR

Loading...
Loading Results for BD9107FVM-TR
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us