Status: | Unknown |
---|---|
Series: | 9V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.64
Output Type | Fixed |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 26.5V |
Fixed Output Voltage Nom. | 9V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | TO-252S |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 9V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Ldo, Fixed, 9V, 1A, -40 To 125Deg C | Newark Electronics |
LDO Regulator POS 9V 1A 3-Pin TO-252S Embossed T/R | Avnet America |
LDO, FIXED, 9V, 1A, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a BD90C0AFPS-E2?
Additional datasheets, footprints and schematics for BD90C0AFPS-E2 are listed on our Part Details page. You can also find images and similar parts to BD90C0AFPS-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD90C0AFPS-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD90C0AFPS-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD90C0AFPS-E2 fall under?
The BD90C0AFPS-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD90C0AFPS-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD90C0AFPS-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD90C0AFPS-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD90C0AFPS-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD90C0AFPS-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD90C0AFPS-E2 often in real-time on the comparison pages.
What if I can't find stock of BD90C0AFPS-E2?
You can fill out our help required form which you can use to request a quote for BD90C0AFPS-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.