BD90640HFP-CTR Part Information

Details for BD90640HFP-CTR by Rohm

Rohm Parts

Part Specifications

Topology Buck (Step Down)
Input Voltage Min 3.5V
Input Voltage Max 36V
No. of Outputs 1Outputs
DC / DC Converter IC Case HRP
No. of Pins 7Pins
Output Current 4A
Output Voltage Min 800mV
Output Voltage Max 36V
Switching Frequency 600kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • DC/DC CONV, AEC-Q100, 600KHZ, HRP-7; Topology:Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HRP; No. of Pins:7Pins; Output Current:4A; Output Voltage Min:800mV; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD90640HFP-CTR?

Additional datasheets, footprints and schematics for BD90640HFP-CTR are listed in our Part Details tab. You can also find the BD90640HFP-CTR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD90640HFP-CTR in the Pricing & Inventory tab next to part details. You can view BD90640HFP-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD90640HFP-CTR fall under?

The BD90640HFP-CTR is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BD90640HFP-CTR when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD90640HFP-CTR you can contact the distributor directly for product support, shipping queries etc.

Is the BD90640HFP-CTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BD90640HFP-CTR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BD90640HFP-CTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD90640HFP-CTR often in real-time on the comparison pages.

What if I can't find stock of BD90640HFP-CTR?

You can fill out our help required form which you can use to request a quote for BD90640HFP-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BD90640HFP-CTR

Loading...
Loading Results for BD90640HFP-CTR
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us