BD90620HFP-CTR Power Management ICs - PMIC by Rohm

Input 3.5 V to 36 V Output 2.5A 1ch Step-Down Regulator


BD90620HFP-C is a step-down switching regulator controllers with integrated POWER MOS FET and has the capability to withstand high input voltage, providing a free setting function of operating frequency with external resistor. This switching regulator controller features a wide input voltage range (3.5 V to 36 V) and operating temperature range (-40 °C to +125 °C). Furthermore, an external synchronization input pin enables synchronous operation with external clock.

Where to Buy

Prices starting from US$1.70

Distributor Stock
Logo for Farnell
Farnell
from US$2.29
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.70
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.36
-
Buy Now
Logo for element14
element14
from US$2.46
-
Buy Now

Features

AEC-Q100 Qualified (Grade 1)
Integrated Pch POWER MOSFET
Low Dropout: 100% ON Duty Cycle
External Synchronization Function
Soft Start Function: 1.38ms (fsw = 500kHz)
Current Mode Control
Over Current Protection
Low Supply Voltage Error Prevention
Thermal Shut Down Protection
Short Circuit Protection
High power HRP7 package mounted
Compact and High power HTSOP-J8 package mounted
Load dump up to 42V.

Specifications

ch 1
Integrated FET / Controller Integrated FET
Topology Buck
Synchronous / Nonsynchronous Non-synchronous
Vin1(Min.)[V] 3.5
Vin1(Max.)[V] 36
Vout1(Min.)[V] 0.8
Vout1(Max.)[V] 36
Iout1(Max.)[A] 2.5
SW frequency(Max.)[MHz] 0.6
Light Load mode No
EN Yes
PGOOD No
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 125
Package Size [mm] 9.395x10.54 (t=2.005)
Common Standard AEC-Q100 (Automotive Grade)
Spice Model /en/products/library/spice/ic/power/switching_regulator/BD906xx_PSpice.zip

Resources




Schematic Design & Verification
Calculation of Power Dissipation in Switching Circuit
Considering Input Filter to Reduce Conducted Emissions by DCDC Converter
Considering Polarity of Power Inductor to Reduce Radiated Emission of DC-DC converter
Method for Monitoring Switching Waveform
PCB Layout Techniques of Buck Converter
Phase Compensation Design for Current Mode Buck Converter
Method for Determining Constants of Peripheral Parts of Buck DC/DC Converter
Power Supply Sequence Circuit with General Purpose Power Supply IC
Suppression Method of Switching Noise Using Linear Regulator and Low Pass Filter
Diode Selection Method for Asynchronous Converter
Measurement Method for Phase Margin with Frequency Response Analyzer (FRA)
Usage of SPICE Macromodel for DC/DC
Snubber Circuit for Buck Converter IC
Efficiency of Buck Converter
Calculation of Power Loss (Synchronous)
Inductor Calculation for Buck converter IC
Considerations for Power Inductors Used for Buck Converters
Capacitor Calculation for Buck converter IC
The Important Points of Multi-layer Ceramic Capacitor Used in Buck Converter circuit
Resistor Value Table to set Output Voltage of Buck Converter IC
Importance of Probe Calibration When Measuring Power: Deskew
Impedance Characteristics of Bypass Capacitor




Manufacturing Data
Factory Information



Alternative Descriptions

Dc/Dc Conv, Aec-Q100, 600Khz, Hrp-7 | Newark Electronics
Switching Regulator Step Down Single Channel 2.5A 600KHz 0.8V to 36V Adjustable 7-Pin HRP Emboss T/R | Avnet America
DC/DC CONV, AEC-Q100, 600KHZ, HRP-7 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD90620HFP-CTR?

Additional datasheets, footprints and schematics for BD90620HFP-CTR are listed on our Part Details page. You can also find images and similar parts to BD90620HFP-CTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD90620HFP-CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD90620HFP-CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD90620HFP-CTR fall under?

The BD90620HFP-CTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.

Can I view similar or alternative parts?

You can view similar parts to BD90620HFP-CTR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD90620HFP-CTR you can contact the distributor directly for product support, shipping queries etc.

Is the BD90620HFP-CTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD90620HFP-CTR have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD90620HFP-CTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD90620HFP-CTR often in real-time on the comparison pages.

What if I can't find stock of BD90620HFP-CTR?

You can fill out our help required form which you can use to request a quote for BD90620HFP-CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay