Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 1) |
Built-in Pch/Nch Power MOSFET with Drivers |
CTLIN Pin Enables to Control Pch/Nch Power MOSFET |
Wettable Flank SON Package |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Boost |
Synchronous / Nonsynchronous | Synchronous |
Vout1(Min.)[V] | 3 |
Vout1(Max.)[V] | 5.5 |
Iout1(Max.)[A] | 0.8 |
SW frequency(Max.)[MHz] | 2.4 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 3x3 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Spice Model | /en/products/library/spice/ic/power/switching_regulator/BD8P250MUF_PSpice.zip |
Data Sheet |
---|
BD90302NUF-C Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Sync Boost, 2.4Mhz, 125Deg C | Newark Electronics |
Conv DC to DC Single Step Up to 10-Pin VSON | Avnet America |
DC/DC CONV, SYNC BOOST, 2.4MHZ, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a BD90302NUF-CE2?
Additional datasheets, footprints and schematics for BD90302NUF-CE2 are listed on our Part Details page. You can also find images and similar parts to BD90302NUF-CE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD90302NUF-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD90302NUF-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD90302NUF-CE2 fall under?
The BD90302NUF-CE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD90302NUF-CE2 when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD90302NUF-CE2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD90302NUF-CE2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD90302NUF-CE2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD90302NUF-CE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD90302NUF-CE2 often in real-time on the comparison pages.
What if I can't find stock of BD90302NUF-CE2?
You can fill out our help required form which you can use to request a quote for BD90302NUF-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.