Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
N channel MOSFET direct drive |
Synchronous rectification for increased efficiency |
Acceptable Low ESR ceramic capacitor at output |
Integrated PLL circuit for external synchronization; 250kHz to 600kHz |
Current mode control |
High side MOSFET current sensing |
Pre-bias functionality |
Independent ON/OFF control for all channels |
At Max Duty the oscillation frequency is slowed down to 1/5, reducing the input/output voltage difference. |
Low voltage and over voltage detection circuit at all outputs When the over voltage is detected, the L-side FET is OFF (BD9015KV-M). The L-side FET is ON (BD9016KV-M). Low side FET is ON (BD9016KV-M) |
Power good indicator pin (PGOOD) |
Integrated overcurrent protection with self recovery. |
ch | 2 |
---|---|
Integrated FET / Controller | Controller |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 3.9 |
Vin1(Max.)[V] | 30 |
Vout1(Min.)[V] | 0.8 |
Vout1(Max.)[V] | 10 |
Vin2(Min.)[V] | 3.9 |
Vin2(Max.)[V] | 30 |
Vout2(Min.)[V] | 0.8 |
Vout2(Max.)[V] | 10 |
SW frequency(Max.)[MHz] | 0.55 |
Light Load mode | No |
EN | Yes |
PGOOD | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 9x9 (t=1.6) |
Data Sheet |
---|
BD9015KV-M Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Ctrl, Aec-Q100, Sync Buck, Vqfp-48 | Newark Electronics |
DC DC Cntrlr Dual-OUT Sync Buck Controller 3.9V to 30V 48-Pin VQFP-C Embossed T/R | Avnet America |
DC/DC CTRL, AEC-Q100, SYNC BUCK, VQFP-48 | element14 |
Where can I find additional details, specifications and documents for a BD9015KV-ME2?
Additional datasheets, footprints and schematics for BD9015KV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD9015KV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9015KV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9015KV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9015KV-ME2 fall under?
The BD9015KV-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to BD9015KV-ME2 when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9015KV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9015KV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD9015KV-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD9015KV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9015KV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD9015KV-ME2?
You can fill out our help required form which you can use to request a quote for BD9015KV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.