Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.9V |
---|---|
Supply Voltage Max | 30V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 60% |
Controller IC Case Style | HQFN |
No. of Pins | 36Pins |
Switching Frequency | 550kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Accuracy % | 1% |
Base Number | 9011 |
Frequency | 300kHz |
Input Voltage Max | 30V |
Operating Temperature Range | -40°C to +105°C |
Output Voltage | 5V |
Primary Input Voltage | 12V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
IC, SW REG, STEP DOWN, SSOP-B28 | element14 |
Where can I find additional details, specifications and documents for a BD9011EKN-E2?
Additional datasheets, footprints and schematics for BD9011EKN-E2 are listed on our Part Details page. You can also find images and similar parts to BD9011EKN-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD9011EKN-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD9011EKN-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD9011EKN-E2 fall under?
The BD9011EKN-E2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BD9011EKN-E2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD9011EKN-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD9011EKN-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD9011EKN-E2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BD9011EKN-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD9011EKN-E2 often in real-time on the comparison pages.
What if I can't find stock of BD9011EKN-E2?
You can fill out our help required form which you can use to request a quote for BD9011EKN-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.