Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Built-in Low Consumption and High Accuracy Shunt Regulator, which Reduces Standby Power |
120V (Max) High Voltage Process DRAIN Monitor Pin |
Wide Supply Voltage Range of 2.7V to 32.0V |
Supports Drive Type: PWM, QR Controller, etc. |
No Input Required on the Primary-Side at CCM |
Built-in Over Voltage Protection for SH_IN and VCC Pin |
Built-in Thermal Shutdown Function |
Channel | 1 |
---|---|
Controller Type | SR |
Circuit Configuration | Flyback |
Vin1 (Min.)[V] | 2.7 |
Vin1 (Max.)[V] | 32 |
Shunt Regulator Accuracy (%) | 1 |
VCC OVP | Auto Restart |
OVP | Fixed |
Compulsion OFF Time (typ. μs) | 3.85 |
FET | - |
Drain Monitor Voltage [V] | 120 |
BR PIN | No |
Light Load mode | No |
EN | No |
Thermal Shut-down | Yes |
Under Voltage Lock Out | Yes |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 4.9x6 (t=1.65) |
Data Sheet |
---|
BD87007FJ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Sync Rectification Ctrl, -40 To 105Deg C Rohs Compliant: Yes |Rohm BD87007FJ-E2 | Newark Electronics |
SYNC RECTIFICATION CTRL, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a BD87007FJ-E2?
Additional datasheets, footprints and schematics for BD87007FJ-E2 are listed on our Part Details page. You can also find images and similar parts to BD87007FJ-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD87007FJ-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD87007FJ-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD87007FJ-E2 fall under?
The BD87007FJ-E2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD87007FJ-E2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD87007FJ-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD87007FJ-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD87007FJ-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD87007FJ-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD87007FJ-E2 often in real-time on the comparison pages.
What if I can't find stock of BD87007FJ-E2?
You can fill out our help required form which you can use to request a quote for BD87007FJ-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.