BD8664GW-E2 Part Information
Details for BD8664GW-E2 by Rohm
Rohm Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4600 |
10 | 1.3400 |
25 | 1.3300 |
50 | 1.3200 |
100 | 1.3100 |
250 | 1.3000 |
500 | 1.2900 |
1000 | 1.2800 |
Stock Information
Details
Part Specifications
Battery Type | Li-Ion |
Input Voltage | 5V |
Battery Charge Voltage | 8.3V |
Charge Current Max | - |
Battery IC Case Style | UCSP |
No. of Pins | 20Pins |
No. of Series Cells | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- BATTERY CHARGER, LI-ION, 8.3V; Battery Type:Li-Ion; Input Voltage:5V; Battery Charge Voltage:8.3V; Charge Current Max:-; Battery IC Case Style:UCSP; No. of Pins:20Pins; No. of Series Cells:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BD8664GW-E2?
Additional datasheets, footprints and schematics for BD8664GW-E2 are listed in our Part Details tab. You can also find the BD8664GW-E2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8664GW-E2 in the Pricing & Inventory tab next to part details. You can view BD8664GW-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8664GW-E2 fall under?
The BD8664GW-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD8664GW-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8664GW-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8664GW-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BD8664GW-E2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BD8664GW-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8664GW-E2 often in real-time on the comparison pages.
What if I can't find stock of BD8664GW-E2?
You can fill out our help required form which you can use to request a quote for BD8664GW-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.