Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
AEC-Q100 Qualified(Grade 1) |
Open Drain Output |
3-line Serial Control + Enable Signal |
Cascade Connection Compatible |
SSOP-B20 Package |
Internal 12ch Power Transistor |
Output Slew Rate 20V/μs(Typ)(for Low EMC Noise) |
Topology | Open Drain |
---|---|
Series | Parallel Output LED Driver |
LED Configuration | 12 parallel |
Dimming | PWM |
Number of Outputs | 12 |
Per Channel Drive(Max.)[mA] | 50 |
Vout(Max.)[V] | 40 |
Data Input | SPI |
LED Open Detection | No |
Vin(Min.)[V] | 3 |
Vin(Max.)[V] | 5.5 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 6.5x6.4 (t=1.45) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD8389FV-M Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Led Driver, Aec-Q100, Constant Current | Newark Electronics |
LED Driver 24V Automotive 20-Pin SSOP-B T/R | Avnet America |
LED DRIVER, AEC-Q100, CONSTANT CURRENT | element14 |
Where can I find additional details, specifications and documents for a BD8389FV-ME2?
Additional datasheets, footprints and schematics for BD8389FV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD8389FV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8389FV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8389FV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8389FV-ME2 fall under?
The BD8389FV-ME2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD8389FV-ME2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8389FV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8389FV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8389FV-ME2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD8389FV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8389FV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD8389FV-ME2?
You can fill out our help required form which you can use to request a quote for BD8389FV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.