Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
200
in stock
|
Buy Now | |
CoreStaff
from US$0.60
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now |
Wide input voltage range of 2.5V to 4.5V |
High frequency operation |
Output Discharge Independent ON/OFF signal(STBYP, STBYN) |
Circuit protection Over Current Protection (OCP) Short Current Protection (SCP) Under Voltage Lock Out (UVLO) Thermal Shutdown (TSD) |
Vin1(Min.)[V] | 2.5 |
---|---|
ch | 2 |
Vin1(Max.)[V] | 4.5 |
SW frequency(Max.)[MHz] | 1 |
Operating Temperature (Min.)[°C] | -35 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.8x1.5 (t=0.57) |
Data Sheet |
---|
BD83854GWL Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Charge Pump, Boost/Invert, 85Deg C | Newark Electronics |
- Converter, TFT LCD Voltage Regulator IC 2 Output 12-UCSP50L1 (1.8x1.5) | Future Electronics |
Step Up DC-DC Converter/Charge Pump with LDO Regulator Single 12-Pin UCSP Emboss T/R | Avnet America |
DC/DC CHARGE PUMP, BOOST/INVERT, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD83854GWL-E2?
Additional datasheets, footprints and schematics for BD83854GWL-E2 are listed on our Part Details page. You can also find images and similar parts to BD83854GWL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD83854GWL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD83854GWL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD83854GWL-E2 fall under?
The BD83854GWL-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to BD83854GWL-E2 when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD83854GWL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD83854GWL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD83854GWL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BD83854GWL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD83854GWL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD83854GWL-E2?
You can fill out our help required form which you can use to request a quote for BD83854GWL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.