Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.46
Input voltage range 5.5 to 40V |
Changeable type fixed current source driver(200 mA max) |
Current accuracy ±3%(VIN=13 V, Ta=25℃) |
H/L Current setting switch control |
Built-in LED open/short protection circuit |
Built-in ISET open/short protection circuit |
Built-in over voltage overheating protection and temperature protection circuit |
Error state output detection function (PBUS) |
Topology | Constant Current |
---|---|
Series | LED Source Driver |
LED Configuration | 1 series |
Number of Outputs | 1 |
Per Channel Drive(Max.)[mA] | 200 |
Vout(Max.)[V] | 50 |
LED Open Detection | Yes |
Vin(Min.)[V] | 5.5 |
Vin(Max.)[V] | 40 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 4.9x6 (t=1) |
Data Sheet |
---|
BD8372EFJ-M Data Sheet |
White Paper |
---|
Cutting-Edge Web Simulation Tool “ROHM Solution Simulator” Capable of Complete Circuit Verification of Power Devices and Driver ICs |
ROHM Automotive Lighting Solutions |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
HTSOP-J8 Package Thermal Resistance Information (A) |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Led Driver, Constant Current, Htsop-8 | Newark Electronics |
LED DRVR 1-CH 50V 0.2A 8-Pin HTSOP Embossed T/R | Avnet America |
LED DRIVER, CONSTANT CURRENT, HTSOP-8 | element14 |
Where can I find additional details, specifications and documents for a BD8372EFJ-ME2?
Additional datasheets, footprints and schematics for BD8372EFJ-ME2 are listed on our Part Details page. You can also find images and similar parts to BD8372EFJ-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8372EFJ-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8372EFJ-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8372EFJ-ME2 fall under?
The BD8372EFJ-ME2 is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to BD8372EFJ-ME2 when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8372EFJ-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8372EFJ-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8372EFJ-ME2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD8372EFJ-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8372EFJ-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD8372EFJ-ME2?
You can fill out our help required form which you can use to request a quote for BD8372EFJ-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.