Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Wide input voltage range of 2.5V to 5.5 V |
High frequency operation 1.6MHz |
Incorporates Nch FET of 230mΩ/22V and Pch Pow FET of 230mΩ/15V |
Incorporates Soft Start (4.2msec(typ))and hight side switch of boost channel |
Independent ON/OFF signal(STB). Built-in discharge SW for step up channel |
Small package UCSP50L1( 1.8mm×1.5mm, 4× 3 grid, 11pin, WLCSP) |
Circuits protection OCP,SCP,UVLO,TSD |
ch | 2 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Boost / Inverting |
Synchronous / Nonsynchronous | Non-synchronous |
Vin1(Min.)[V] | 2.5 |
Vin1(Max.)[V] | 5.5 |
Vout1(Min.)[V] | 2.5 |
Vout1(Max.)[V] | 18 |
Iout1(Max.)[A] | 1 |
SW frequency(Max.)[MHz] | 1.76 |
Operating Temperature (Min.)[°C] | -35 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 1.8x1.5 (t=0.55) |
Data Sheet |
---|
BD8316GWL Data Sheet |
User's Guide |
---|
BD8316GWL-EVK-001 User’s Guide |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Dc/Dc Conv, Boost/Invert, 85Deg C | Newark Electronics |
Conv DC-DC Dual-OUT Inv/Step Up 2.5V to 5.5V 12-Pin WLCSP Embossed T/R | Avnet America |
DC/DC CONV, BOOST/INVERT, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD8316GWL-E2?
Additional datasheets, footprints and schematics for BD8316GWL-E2 are listed on our Part Details page. You can also find images and similar parts to BD8316GWL-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8316GWL-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8316GWL-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8316GWL-E2 fall under?
The BD8316GWL-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Multi Output Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD8316GWL-E2 when available in the DC / DC Multi Output Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8316GWL-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8316GWL-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8316GWL-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD8316GWL-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8316GWL-E2 often in real-time on the comparison pages.
What if I can't find stock of BD8316GWL-E2?
You can fill out our help required form which you can use to request a quote for BD8316GWL-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.