Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.33
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.72
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.77
|
-
|
Buy Now |
Input voltage range 3.5 to 14V |
Includes two power FET transistor (1.0A) |
High speed frequency 1.5MHz . |
Include gain phase compensation RC for error AMP. |
Soft start circuit / Timer latched prevention circuit from shorting.. |
HSON8 package (2.9mm x 3mm, 0.65mm pitch ). |
ch | 1 |
---|---|
Integrated FET / Controller | Integrated FET |
Topology | Buck |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 3.5 |
Vin1(Max.)[V] | 14 |
Vout1(Min.)[V] | 1.2 |
Vout1(Max.)[V] | 12 |
Iout1(Max.)[A] | 1 |
SW frequency(Max.)[MHz] | 1.5 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 2.9x3 (t=0.6) |
Data Sheet |
---|
BD8312HFN Data Sheet |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BD Series 3.5 to 14 V 1500 kHz Buck SMT Switching Regulator - HSON-8 | Future Electronics |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 3.5V-14Vin, 1.2V-12Vout, 1Aout, Hson-8 Rohs Compliant: Yes |Rohm BD8312HFN-TR | Newark Electronics |
Conv DC-DC Single Step Down 3.5V to 14V 8-Pin HSON T/R | Avnet America |
DC-DC CONV, BUCK, ADJ, 1.5MHZ, HSON-8 | Farnell |
Where can I find additional details, specifications and documents for a BD8312HFN-TR?
Additional datasheets, footprints and schematics for BD8312HFN-TR are listed on our Part Details page. You can also find images and similar parts to BD8312HFN-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8312HFN-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8312HFN-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD8312HFN-TR fall under?
The BD8312HFN-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD8312HFN-TR when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8312HFN-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BD8312HFN-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8312HFN-TR have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for BD8312HFN-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8312HFN-TR often in real-time on the comparison pages.
What if I can't find stock of BD8312HFN-TR?
You can fill out our help required form which you can use to request a quote for BD8312HFN-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.