Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.22
Highly-efficient step-up/down DC/DC converter to be constructed just with one inductor. |
Supports a wide range of power supply voltage range. (input voltage: 2.7 V - 14.0 V) |
Supports high-current application with external Nch FET. |
Incorporates soft-start function. |
Incorporates timer latch system short protecting function. |
High heat radiation surface mounted package: VQFN016V3030 |
ch | 1 |
---|---|
Integrated FET / Controller | Controller |
Topology | Buck / Boost |
Synchronous / Nonsynchronous | Synchronous |
Vin1(Min.)[V] | 2.7 |
Vin1(Max.)[V] | 14 |
Vout1(Min.)[V] | 1.8 |
Vout1(Max.)[V] | 12 |
SW frequency(Max.)[MHz] | 1 |
Light Load mode | No |
EN | Yes |
PGOOD | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 3x3 (t=1) |
Data Sheet |
---|
BD8303MUV Data Sheet |
User's Guide |
---|
Evaluation Board User's Guide for BD8303MUV-EVK-001 |
Application Note |
---|
Types of Capacitors Used for Output Smoothing of Switching Regulators and their Precautions |
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
BD Series 2.7 to 14 V 1000 kHz Buck/Boost SMT Switching Regulator - VQFN-16 | Future Electronics |
DC DC Cntrlr Single-OUT Step Up/Step Down 2.7V to 14V Input 16-Pin VQFN T/R | Avnet America |
IC, BUCK BOOST, CNTRL, 16VQFN | Farnell |
Where can I find additional details, specifications and documents for a BD8303MUV-E2?
Additional datasheets, footprints and schematics for BD8303MUV-E2 are listed on our Part Details page. You can also find images and similar parts to BD8303MUV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD8303MUV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD8303MUV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD8303MUV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD8303MUV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD8303MUV-E2 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for BD8303MUV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD8303MUV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD8303MUV-E2?
You can fill out our help required form which you can use to request a quote for BD8303MUV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.