BD82040FVJ-GE2 Power Management ICs - PMIC by Rohm

1.5A Current Limit High Side Switch ICs


BD82040FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
2,500
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.23
20
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now

Features

Over-Current Protection : 1.5A
Control Input Logic : Active-High
Output Discharge Function
Reverse Current Protection when Power Switch Off
Thermal Shutdown
Open-Drain Fault Flag Output
Under-Voltage Lockout
OCP Fast Response
Soft-Start Circuit
ESD Protection
UL : File No.E243261
IEC 60950-1 CB_scheme: File No.US-23061-UL

Specifications

Supply Voltage(Min.)[V] 2.7
Supply Voltage(Max.)[V] 5.5
Current consumption(Typ.)[µA] 110
ON Resistance [mΩ] 72
Channel Number [ch] 1
Control Input Logic Active High
Over Current Detect [A] 1.05 to 1.80
Output Turn on Time [ms] 0.5
Thermal Shut Down Recovery
Flag Output Delay at Over Current [ms] 7
Operating Temperature (Min.)[°C] -40
Operating Temperature (Max.)[°C] 85
Package Size [mm] 3x4.9 (t=1.1)

Alternative Descriptions

Power Load Sw, High Side, Msop-8 | Newark Electronics
Current Limit Switch Single 2.7V to 5.5V 1.5A 8-Pin MSOP Emboss T/R | Avnet America
POWER LOAD SW, HIGH SIDE, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD82040FVJ-GE2?

Additional datasheets, footprints and schematics for BD82040FVJ-GE2 are listed on our Part Details page. You can also find images and similar parts to BD82040FVJ-GE2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD82040FVJ-GE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD82040FVJ-GE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD82040FVJ-GE2 fall under?

The BD82040FVJ-GE2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.

Can I view similar or alternative parts?

You can view similar parts to BD82040FVJ-GE2 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD82040FVJ-GE2 you can contact the distributor directly for product support, shipping queries etc.

Is the BD82040FVJ-GE2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for BD82040FVJ-GE2 have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD82040FVJ-GE2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD82040FVJ-GE2 often in real-time on the comparison pages.

What if I can't find stock of BD82040FVJ-GE2?

You can fill out our help required form which you can use to request a quote for BD82040FVJ-GE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay