AEC-Q100 Qualified |
Wide input voltage range 2.5V to 5.5V |
High Frequency 2.1MHz |
Built-in 300mΩ/22V Nch FET and 300mΩ/15.5V Pch FET. |
Built-in 150mΩ high-side switch for boost channel with soft-start function |
Independent ON/OFF signal, Built-in discharge switch |
Circuits protection:OCP, SCP, OVP, UVLO, TSD |
Vin1(Min.)[V] | 2.5 |
---|---|
ch | 2 |
Vin1(Max.)[V] | 5.5 |
SW frequency(Max.)[MHz] | 2.1 |
Circuit Current(Typ.)[mA] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 6.5x6.4 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD81870EFV-M Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Dc/Dc Conv, Aec-Q100, Boost, Htssop-20 | Newark Electronics |
Conv DC to DC 2-OUT Inverting/Step Up 2.5V to 5.5V 20-Pin HTSSOP Emboss T/R | Avnet America |
DC/DC CONV, AEC-Q100, BOOST, HTSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a BD81870EFV-ME2?
Additional datasheets, footprints and schematics for BD81870EFV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD81870EFV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD81870EFV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD81870EFV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD81870EFV-ME2 fall under?
The BD81870EFV-ME2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Multi Output Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD81870EFV-ME2 when available in the DC / DC Multi Output Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD81870EFV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD81870EFV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD81870EFV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD81870EFV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD81870EFV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD81870EFV-ME2?
You can fill out our help required form which you can use to request a quote for BD81870EFV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.