Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now | |
CoreStaff
from US$1.49
|
2,300
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
element14
from US$2.63
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 Qualified |
Boost DC/DC converter: 18 V/2.5 A switch current. |
Switching frequency: 2.1MHz |
Operational Amplifier (short current 200mA) |
Incorporates Positive / Negative Charge-pump Controllers. |
Gate Shading Function |
Protection circuits: Under Voltage Lockout Protection Circuit Thermal Shutdown Circuit (Latch Mode) Over Current Protection Circuit (AVDD) Timer Latch Mode Short Circuit Protection (AVDDSRC /VGL) Over / Under Voltage Protection Circuit for Boost DC/DC Output No SCP time included (185ms from UVLO-off) |
Vin1(Min.)[V] | 2 |
---|---|
Vin1(Max.)[V] | 5.5 |
SW frequency(Max.)[MHz] | 2.1 |
Output Source Voltage[V] | 6 to 18 |
Circuit Current(Typ.)[mA] | 1.2 |
VCOM[ch] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 4x4 (t=1) |
Common Standard | AEC-Q100 (Automotive Grade) |
Data Sheet |
---|
BD81842MUV-M Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Power Management Ic, Aec-Q100, Vqfn-24 | Newark Electronics |
Automotive Panel Power Management IC 2V to 5.5V 24-Pin VQFN Emboss T/R | Avnet America |
POWER MANAGEMENT IC, AEC-Q100, VQFN-24 | element14 |
Where can I find additional details, specifications and documents for a BD81842MUV-ME2?
Additional datasheets, footprints and schematics for BD81842MUV-ME2 are listed on our Part Details page. You can also find images and similar parts to BD81842MUV-ME2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD81842MUV-ME2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD81842MUV-ME2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD81842MUV-ME2 fall under?
The BD81842MUV-ME2 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to BD81842MUV-ME2 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD81842MUV-ME2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD81842MUV-ME2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD81842MUV-ME2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD81842MUV-ME2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD81842MUV-ME2 often in real-time on the comparison pages.
What if I can't find stock of BD81842MUV-ME2?
You can fill out our help required form which you can use to request a quote for BD81842MUV-ME2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.