BD8139AEFV-E2 Part Information

Details for BD8139AEFV-E2 by Rohm

Rohm Parts

Part Specifications

Video Processor Application TFT-LCD Panels
Supply Voltage Min 6V
Supply Voltage Max 18V
IC Mounting SMD
TV / Video Case Style HTSSOP
No. of Pins 40Pins
Product Range -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • VIDEO PROCESSOR, HTSSOP-40; Video Processor Application:TFT-LCD Panels; Supply Voltage Min:6V; Supply Voltage Max:18V; IC Mounting:SMD; TV / Video Case Style:HTSSOP; No. of Pins:40Pins; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:NoRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD8139AEFV-E2?

Additional datasheets, footprints and schematics for BD8139AEFV-E2 are listed in our Part Details tab. You can also find the BD8139AEFV-E2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD8139AEFV-E2 in the Pricing & Inventory tab next to part details. You can view BD8139AEFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD8139AEFV-E2 fall under?

The BD8139AEFV-E2 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BD8139AEFV-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD8139AEFV-E2 you can contact the distributor directly for product support, shipping queries etc.

Is the BD8139AEFV-E2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BD8139AEFV-E2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BD8139AEFV-E2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD8139AEFV-E2 often in real-time on the comparison pages.

What if I can't find stock of BD8139AEFV-E2?

You can fill out our help required form which you can use to request a quote for BD8139AEFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BD8139AEFV-E2

Loading...
Loading Results for BD8139AEFV-E2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us