BD80C0AFPS-CE2 Rohm Parts by Rohm

LDO FIXED 8V 1A -40 TO 125DEG C

Status: Unknown
Series: 8V 1A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$0.97
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.02
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.07
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 9V
Input Voltage Max 26.5V
Fixed Output Voltage Nom. 8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 300mV
LDO Regulator Case Style TO-252S
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 8V 1A LDO Voltage Regulators
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Ldo, Fixed, 8V, 1A, -40 To 125Deg C | Newark Electronics
LDO Regulator Pos 8V 1A 3-Pin TO-252S Emboss T/R | Avnet America
LDO, FIXED, 8V, 1A, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BD80C0AFPS-CE2?

Additional datasheets, footprints and schematics for BD80C0AFPS-CE2 are listed on our Part Details page. You can also find images and similar parts to BD80C0AFPS-CE2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BD80C0AFPS-CE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD80C0AFPS-CE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BD80C0AFPS-CE2 fall under?

The BD80C0AFPS-CE2 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to BD80C0AFPS-CE2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BD80C0AFPS-CE2 you can contact the distributor directly for product support, shipping queries etc.

Is the BD80C0AFPS-CE2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BD80C0AFPS-CE2 have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BD80C0AFPS-CE2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BD80C0AFPS-CE2 often in real-time on the comparison pages.

What if I can't find stock of BD80C0AFPS-CE2?

You can fill out our help required form which you can use to request a quote for BD80C0AFPS-CE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay