Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.90
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
-
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Motor Type | DC |
---|---|
No. of Outputs | 1Outputs |
Output Current | 500mA |
Output Voltage | 14V |
Driver Case Style | SOP |
No. of Pins | 8Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 14V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
MotDr Single 14V 0.5A SOP-8 | Rutronik |
Motor Driver, -40 To 85Deg C | Newark Electronics |
Reversible Motor Driver 8-Pin SOP T/R | Avnet America |
MOTOR DRIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BD7931F-E2?
Additional datasheets, footprints and schematics for BD7931F-E2 are listed on our Part Details page. You can also find images and similar parts to BD7931F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7931F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7931F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7931F-E2 fall under?
The BD7931F-E2 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to BD7931F-E2 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7931F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD7931F-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD7931F-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for BD7931F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7931F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD7931F-E2?
You can fill out our help required form which you can use to request a quote for BD7931F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.