Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1V |
Adjustable Output Voltage Max | 5V |
Output Current | 1A |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Output Voltage Max | 5V |
Output Voltage Min | 1V |
Primary Input Voltage | 6V |
LDO, ADJ, 1V-5V, 1A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a BD7820FP-E2?
Additional datasheets, footprints and schematics for BD7820FP-E2 are listed on our Part Details page. You can also find images and similar parts to BD7820FP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD7820FP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD7820FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD7820FP-E2 fall under?
The BD7820FP-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD7820FP-E2 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD7820FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD7820FP-E2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BD7820FP-E2 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for BD7820FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD7820FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BD7820FP-E2?
You can fill out our help required form which you can use to request a quote for BD7820FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.