Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.75
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
2,539
in stock
|
Buy Now | |
element14
from US$5.04
|
2,419
in stock
|
Buy Now | |
Farnell
from US$4.77
|
2,413
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
1,003
in stock
|
Buy Now | |
Avnet Asia
from US$1.57
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$4.94
|
937
in stock
|
Buy Now | |
Rutronik
from US$5.45
|
-
|
Buy Now | |
Future Electronics
from US$3.59
|
-
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now |
8 Buck Regulators |
2.0 MHz Switching Frequency. (BUCK1, BUCK2, BUCK3, BUCK4, BUCK5, BUCK7, and BUCK8). |
1.5MHz Switching Frequency. (BUCK6) |
7ch Linear Regulators(7 LDOs) |
Power Mux Switch |
1.8V Input: 200 mΩ(Max) |
3.3V Input: 280 mΩ(Max) |
32.768 kHz Crystal Oscillator Driver |
Power Button Detector |
Protection and Monitoring: Soft Start, Power Rails Fault Detection, UVLO, OVP and TSD |
OTP Configurable Power Sequencing |
OTP and Software Programmable Output Voltage, Ramp rates. |
Hardware Signaling with SoC for Transition into or out of Low Power States |
Interfaces: |
I2C: 100 kHz/400 kHz, 1 MHz |
Power-on Reset Output: POR_B, RTC_RESET_B, |
Watchdog Reset Input: WDOG_B: |
Power State Control: PMIC_STBY_REQ, PMIC_ON_REQ, PWRON_B |
Interrupt to SoC: IRQ_B |
Type3 PCB Applicable |
Channel(DCDC)[ch] | 8 |
---|---|
SW frequency(Max.)[MHz] | 2 |
Channel(LDO)[ch] | 7 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size [mm] | 8x8 (t=1) |
Data Sheet |
---|
BD71837AMWV Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
BD71837AMWV Frequently Asked Questions |
Platform Design Guide |
Errata information on product BD71837MWV |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Models |
---|
Schematic Data: PDF |
SOM Board Information - InnoComm |
SOM Board Information - EmCraft |
SOM Board Information - TechNexion |
Linux kernel device drivers software |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Power Management Ic, -40 To 85Deg C | Newark Electronics |
POWER MANAGEMENT IC, -40 TO 85DEG C | element14 |
Step Down Converter with LDO Regulator 15-OUT 68-Pin UQFN EP Emboss T/R | Avnet Asia |
PMIC 2,7-5,5V UQFN68CV8080 | Rutronik |
SYSTEM PMIC FOR I.MX 8M FAMILY | Future Electronics |
Where can I find additional details, specifications and documents for a BD71837AMWV-E2?
Additional datasheets, footprints and schematics for BD71837AMWV-E2 are listed on our Part Details page. You can also find images and similar parts to BD71837AMWV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD71837AMWV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD71837AMWV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD71837AMWV-E2 fall under?
The BD71837AMWV-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to BD71837AMWV-E2 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD71837AMWV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD71837AMWV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD71837AMWV-E2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Asia have stock available or on a lead time for BD71837AMWV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD71837AMWV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD71837AMWV-E2?
You can fill out our help required form which you can use to request a quote for BD71837AMWV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.