Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
No stock
|
Buy Now | |
Avnet Asia
from US$5.42
|
12,500
in stock
|
Buy Now | |
CoreStaff
from US$3.34
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
100
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
75
in stock
|
Buy Now | |
Rutronik
from US$3.39
|
-
|
Buy Now | |
Newark Electronics
from US$2.82
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
element14
from US$2.85
|
-
|
Buy Now |
5 buck converters: |
3 general-purpose LDOs |
LDO for DDR Reference Voltage (DVREF) |
LDO for Secure Non-Volatile Storage (SNVS) |
LDO for Low-Power State Retention (LPSR) |
LDO for SD Card with dedicated enable terminal |
LDO for SD Card Interface with dedicated terminal to dynamically change output voltage |
White LED Boost Converter |
Single-cell Linear LIB Charger with 30V OVP |
Voltage Measurement for Thermistor |
Embedded Coulomb Counter for Battery Fuel Gauging |
Battery Monitoring and Alarm Output |
Real Time Clock with 32.768kHz crystal oscillator |
1 GPO Open Drain or CMOS Output Selectable) |
Power Control I/O |
1 LED Indicator |
I²C interface |
Vin1(Min.)[V] | 3.5 |
---|---|
Vin1(Max.)[V] | 28 |
Channel(DCDC)[ch] | 5 |
SW frequency(Max.)[MHz] | 6 |
Channel(LDO)[ch] | 8 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 4x4 (t=0.62) |
Data Sheet |
---|
BD71815AGW Data Sheet |
White Paper |
---|
ISO 26262: Functional Safety Standard for Modern Road Vehicles |
Enhancing Efficiency By Reducing Converter Stages & RON In Power Management ICs |
Application Note |
---|
Platfrom Design Guide |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Power Management, 28 V, 5 Step-Down DC-DC Converters, 8 LDOs, 13 Regulated Outputs, 80 Pins, UCSP55M4C | Avnet Asia |
BD71815A Series 5.5 V 6 MHz Single-Chip Power Management IC - UCSP55M4C | Future Electronics |
PMIC 5 Buck 8 LDO UCSP55M4C | Rutronik |
Pmic, 8 Ldo/5 Buck, 800Khz, Ucsp-55 | Newark Electronics |
PMIC, 8 LDO/5 BUCK, 800KHZ, UCSP-55 | element14 |
Where can I find additional details, specifications and documents for a BD71815AGW-E2?
Additional datasheets, footprints and schematics for BD71815AGW-E2 are listed on our Part Details page. You can also find images and similar parts to BD71815AGW-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD71815AGW-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD71815AGW-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD71815AGW-E2 fall under?
The BD71815AGW-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to BD71815AGW-E2 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD71815AGW-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD71815AGW-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD71815AGW-E2 have stock available?
Authorised distributors including Avnet Asia, CoreStaff, Chip One Stop, Future Electronics and Rutronik have stock available or on a lead time for BD71815AGW-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD71815AGW-E2 often in real-time on the comparison pages.
What if I can't find stock of BD71815AGW-E2?
You can fill out our help required form which you can use to request a quote for BD71815AGW-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.