Status: | Under Development |
---|---|
Series: | - |
RoHS: | Compliant |
Output current capability: 1A |
Output voltage: 7.0 |
High output voltage accuracy (Ta=25°C): ±1% |
Low saturation with PDMOS output |
Built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits |
Built-in thermal shutdown circuit for protecting the IC from thermal damage due to overloading |
Available Ceramic Capacitor to prevent oscillation |
TO252-5 package |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 4 |
Vin(Max.)[V] | 26.5 |
Vout (Typ.) [V] | 7 |
Vout Precision | ±1 |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 0.5 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 6.5x9.5 (t=2.5) |
Data Sheet |
---|
BD70FC0WFP Data Sheet |
Application Note |
---|
BDxxFC0 Series Dropout Voltage |
BDxxFC0 Series PCB Layout |
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 7V, 1A, -25 To 85Deg C | Newark Electronics |
LDO Regulator Pos 7V 1A 5-Pin TO-252 Emboss T/R | Avnet America |
LDO, FIXED, 7V, 1A, -25 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a BD70FC0WFP-E2?
Additional datasheets, footprints and schematics for BD70FC0WFP-E2 are listed on our Part Details page. You can also find images and similar parts to BD70FC0WFP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD70FC0WFP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD70FC0WFP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BD70FC0WFP-E2 fall under?
The BD70FC0WFP-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BD70FC0WFP-E2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD70FC0WFP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD70FC0WFP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD70FC0WFP-E2 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BD70FC0WFP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD70FC0WFP-E2 often in real-time on the comparison pages.
What if I can't find stock of BD70FC0WFP-E2?
You can fill out our help required form which you can use to request a quote for BD70FC0WFP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.